Computer Speakers have come a long way from the simple 2.0 two speaker set up to full 7.1 surround sound with enough bass to let you feel the bullet impacts in your favorite video game. The first number is always the number of speakers, the second is a 1 if the speaker set has a subwoofer included and a 0 if it doesn't.
The superlative 100W MPO experience from the SPA9300 speaker system is yours thanks to quality Mylar tweeters and a separate woofer with 6-layer driver coils to deepen every beat. Stylish stainless steel enclosure enhances the performance.
Specs
Alternatives
Options
Loudspeakers
Speaker power
100 W
Frequency range
35 - 20.000 Hz
Driver details
-2x 50mm -8"
Audio
Audio channels
2.1
RMS rated power
50 W
Colour
Colour of product
Silver/Black
Energy management
Power requirements
AC 220V 50Hz
System requirements
Mac compatibility
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
320x463x315 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
8500 g
Connectivity
Connectivity technology
Wired
I/O ports
An interface on a device to which you can connect another device.